EN
  • EN
  • DE

83003

Part No 83003
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 145448-83003
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 83003 CAD Model

Description

The STMicroelectronics 83003 is a cutting-edge semiconductor device designed to cater to the demanding needs of modern electronic applications. This product is part of STMicroelectronics' extensive portfolio known for its reliability, efficiency, and innovation. The 83003 model is a testament to the company's commitment to providing high-quality components for various industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The 83003 is engineered to deliver outstanding performance, ensuring that your electronic devices operate at their peak capabilities.
  • Energy Efficiency: With an emphasis on sustainability, this component is designed to minimize power consumption, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Durability: Manufactured using robust materials and state-of-the-art processes, the 83003 is built to withstand harsh environments and provide a long operational lifespan.
  • Compact Design: The device's small form factor allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the STMicroelectronics 83003 makes it suitable for a wide array of applications, including:

  • Advanced driver-assistance systems (ADAS) in automotive technology
  • Power management solutions in industrial settings
  • Consumer electronics such as smartphones, tablets, and wearables
  • Internet of Things (IoT) devices that require reliable connectivity and processing power

Technical Specifications

For detailed technical specifications, potential customers are encouraged to download the datasheet available on the STMicroelectronics website or contact their sales representatives for more information. The datasheet provides in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into electronic systems.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The 83003 has undergone rigorous testing and quality control measures to ensure it meets the company's strict criteria for performance and reliability.

For more information or to place an order for the STMicroelectronics 83003, please visit the official STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess