EN
  • EN
  • DE

BD184

Part No BD184
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234104-BD184
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD184 CAD Model

Description

STMicroelectronics Product BD184 Overview

The BD184 from STMicroelectronics is a robust NPN power transistor designed for a wide array of applications that require high reliability and performance efficiency. This device is part of STMicroelectronics' portfolio of bipolar junction transistors (BJTs), which are known for their excellent gain characteristics and switching speeds.

The BD184 features a maximum collector-emitter voltage (Vceo) of 45V, which allows it to handle moderate voltage levels while operating. It can support a collector current (Ic) of up to 3A, making it suitable for medium power applications. The power transistor has a collector power dissipation (Pc) of 30W, providing a good balance of power handling capability while maintaining a compact form factor.

One of the key strengths of the BD184 is its high current gain bandwidth product (fT), which ensures that it can operate effectively at high switching frequencies. This makes it an ideal choice for applications such as switching regulators, power amplifiers, and motor control circuits where fast switching is crucial.

The device is housed in a TO-126 package, a standard package for power transistors that provides a good thermal path for heat dissipation. This packaging, combined with the silicon epitaxial planar construction of the BD184, ensures enhanced thermal performance and long-term reliability even under strenuous operating conditions.

STMicroelectronics has designed the BD184 with a focus on minimizing on-state saturation voltage, reducing conduction losses, and improving overall efficiency. These features make the BD184 an excellent choice for designers looking to optimize their power circuitry in terms of both performance and energy consumption.

Overall, the BD184 from STMicroelectronics is a versatile NPN power transistor that offers a blend of power handling, efficiency, and speed. Its robust design and reliable performance make it a go-to choice for engineers and professionals in the electronics industry looking to develop high-performance power applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4784 $58.3056
22+ $5.3153 $116.9366
34+ $5.1490 $175.0660
47+ $4.9838 $234.2386
60+ $4.8175 $289.0500
81+ $4.3185 $349.7985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess