EN
  • EN
  • DE

BFW43

Part No BFW43
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description HIGH VOLTAGE AMPLIFIER / Trans GP BJT PNP 150V 0.1A 3-Pin TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer STMicroelectronics
Win Source Part Number 235171-BFW43
Popularity Medium
Supply and Demand Status Balance
Family Name BFW43
Introduction Date November 11, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFW43 CAD Model

Description

The BFW43 from STMicroelectronics is a state-of-the-art electronic component designed to cater to a wide range of applications in the modern electronics landscape. Known for its reliability and efficiency, the BFW43 is an integral part of any circuit that demands high performance and precision.

Key Features

  • High Frequency Operation: The BFW43 is built to support high-frequency applications, making it an ideal choice for RF and microwave circuits.
  • Low Noise Figure: It boasts a low noise figure, which is critical for applications where signal clarity is paramount.
  • Durable Construction: STMicroelectronics has constructed the BFW43 with longevity in mind, ensuring that it withstands the test of time even in harsh conditions.
  • Thermal Performance: With excellent thermal management capabilities, the BFW43 maintains its performance even under high temperature operations.

Applications

The versatility of the BFW43 allows it to be employed in various sectors, including but not limited to:

  • Telecommunications equipment
  • Satellite and broadband communications
  • Professional radio equipment
  • High-frequency analog circuits
  • Test and measurement instrumentation

Technical Specifications

The BFW43 comes with a comprehensive set of technical specifications that make it a robust choice for designers and engineers:

  • Voltage rating suitable for a variety of circuits
  • Impedance matching for optimal signal transfer
  • Package designed for easy integration into PCBs

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The BFW43 is backed by rigorous testing and quality assurance protocols, ensuring that each component meets the highest standards. Furthermore, STMicroelectronics provides extensive technical support for the BFW43, including datasheets, application notes, and design resources to assist developers in integrating this component into their projects seamlessly.

For detailed information on the BFW43, including purchasing options, availability, and pricing, please visit the STMicroelectronics website or contact their customer support team directly.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess