EN
  • EN
  • DE

BULK128D-B

Part No BULK128D-B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A SOT-82
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 55W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-82-3
Win Source Part Number 201658-BULK128D-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BULK128D-B CAD Model

Description

The STMicroelectronics BULK128D-B is a high-performance silicon carbide (SiC) power Schottky diode designed to meet the rigorous demands of today's advanced electronic systems. This diode is a part of ST's SiC diode portfolio, which is known for its efficiency, reliability, and thermal performance. The BULK128D-B is particularly suitable for applications that require fast switching, low losses, and high-temperature operation.

Key Features

  • No Reverse Recovery: This diode exhibits no reverse recovery charge, which significantly reduces switching losses and enhances system efficiency, especially in high-frequency applications.
  • High-Temperature Operation: With its SiC construction, the BULK128D-B can operate at junction temperatures as high as 175°C, enabling designs with higher density and reliability.
  • Low Forward Voltage: The low forward voltage drop helps to minimize power losses and ensures better thermal management within the circuit.
  • High Surge Capacity: The device can handle high surge currents, making it ideal for robust applications that may experience unexpected overcurrent conditions.

Applications

The BULK128D-B is versatile and can be used across various applications, including but not limited to:

  • Power supplies and converters
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Motor drives
  • High-frequency power circuits

Product Advantages

Utilizing the BULK128D-B in your design can lead to numerous benefits, such as reduced cooling requirements due to lower operating temperatures, which can result in smaller heat sinks and a more compact overall design. Additionally, the diode's robustness and long-term reliability can lead to a reduction in maintenance costs and an extended product lifespan.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The BULK128D-B complies with various international standards, ensuring that it meets the highest levels of environmental safety and product quality.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess