EN
  • EN
  • DE

F21NM50N

Part No F21NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 18A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 1950pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 204017-F21NM50N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F21NM50N CAD Model

Description

The F21NM50N is a state-of-the-art N-Channel MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This power MOSFET is a part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Voltage Rating: The F21NM50N boasts a high drain-source voltage (V<sub>DS) of 500V, making it suitable for high voltage applications.
  • Current Capacity: This MOSFET can handle a continuous drain current (I<sub>D) of up to 20A, ensuring robust performance for heavy-duty operations.
  • Low R<sub>DS(on): With an on-state resistance as low as 0.19Ω, the F21NM50N ensures minimal power loss, enhancing overall efficiency.
  • Fast Switching: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • High dv/dt Capability: Designed to withstand high voltage transients, this MOSFET is ideal for rugged environments.

Applications

The F21NM50N is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control applications
  • LED lighting solutions
  • Power management tasks

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The F21NM50N is no exception, benefiting from ST's rigorous testing and quality control processes. It is designed to meet the requirements of the most demanding applications, ensuring long-term reliability and performance.

Environmental Compliance

The F21NM50N is compliant with various environmental standards, including RoHS and Halogen-free requirements. This commitment to environmental sustainability makes it a responsible choice for designers looking to create eco-friendly electronic products.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess