The LDL112PVR is a state-of-the-art low drop voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is engineered to deliver high performance and reliability for a wide range of applications, including automotive, industrial, and consumer electronics.
Key Features
- Low Dropout Voltage: The LDL112PVR boasts an exceptionally low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage.
- High Output Current: Capable of delivering up to 1.2A of continuous output current, this voltage regulator can power a variety of devices without performance degradation.
- Wide Input Voltage Range: With an input voltage range from 1.5V to 5.5V, the LDL112PVR is versatile and can adapt to different power supply conditions.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for flexible use in multiple applications.
- Stability: Designed for stability with low ESR ceramic capacitors, ensuring reliable performance over a range of conditions.
Applications
The LDL112PVR is ideal for battery-powered applications due to its low quiescent current and high efficiency. It is well-suited for:
- Portable devices
- Microcontroller power supply
- Automotive applications
- Power management in industrial systems
Technical Specifications
Parameter
Value
Output Current
1.2A
Input Voltage (VIN)
1.5V to 5.5V
Dropout Voltage (Typ)
0.2V @ 1A
Output Voltage Range
0.8V to VIN
Package
DFN6 (3x3mm)
For more detailed information, please refer to the LDL112PVR datasheet.