EN
  • EN
  • DE

L6706TR

Part No L6706TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR SGL PHASE VR11.1 40VFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, Intel VR11.1
Voltage - Input 12V
Number of Outputs 1
Output Voltage 0.03 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-VFQFPN (6x6)
Win Source Part Number 1051321-L6706TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6706TR CAD Model

Description

The L6706TR from STMicroelectronics is a sophisticated power controller designed to cater to the demanding needs of modern electronic systems. This advanced integrated circuit (IC) is particularly suited for managing and monitoring the power distribution within complex multi-rail systems, ensuring efficient and reliable operation.

At the heart of the L6706TR is its ability to provide precise control over power supply voltages and currents. It features an array of programmable parameters, including voltage thresholds, current limits, and power-on sequencing, which can be tailored to meet the specific requirements of various applications. This level of customization ensures that designers can optimize system performance and power efficiency, making it an ideal choice for server farms, telecommunications equipment, and industrial control systems.

The device also boasts an impressive suite of protection features that safeguard the system against a range of potential faults. Overvoltage, undervoltage, overcurrent, and overtemperature protections are all built-in, providing a robust defense against abnormal operating conditions. This not only prevents damage to the IC itself but also extends the longevity of the end product by minimizing the risk of component failure.

With its I²C-compatible serial interface, the L6706TR allows for easy communication with microcontrollers or other digital devices. This connectivity enables real-time monitoring and control of the power system, including the ability to adjust settings on-the-fly based on system demands or to respond to fault conditions.

The L6706TR comes in a compact and thermally efficient QFN package, making it suitable for space-constrained applications while still maintaining excellent thermal performance. Its surface-mount design simplifies the manufacturing process and allows for higher density PCB layouts.

Overall, the L6706TR power controller from STMicroelectronics represents a highly integrated and feature-rich solution for advanced power management tasks. Its combination of flexibility, protection, and ease of use makes it an essential component in the design of efficient, reliable, and high-performance electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4874 $59.6976
57+ $2.0409 $116.3313
88+ $1.9771 $173.9848
121+ $1.9134 $231.5214
157+ $1.8496 $290.3872
209+ $1.6583 $346.5847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess