EN
  • EN
  • DE

L6716TR

Part No L6716TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC 2-4 PHASE CTRLR, INTEL VR11.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, Intel VR11.1
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 3
Output Voltage 0.03 V to 1.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (7x7)
Win Source Part Number 131867-L6716TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6716TR CAD Model

Description

The L6716TR from STMicroelectronics is an advanced power controller designed to deliver high-efficiency power management solutions for a broad range of applications. This sophisticated device is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry.

The L6716TR features a multi-phase buck controller that supports a scalable phase configuration, making it ideal for handling high-current demands with improved thermal performance and reduced system footprint. It is capable of precise voltage regulation with an integrated 5-bit DAC that allows for a wide range of output voltage settings, catering to the needs of modern microprocessors and graphics processors.

One of the remarkable features of the L6716TR is its support for the Serial VID (SVID) interface, which enables dynamic voltage scaling and fast transient response. This functionality is crucial for systems that require efficient power delivery while maintaining performance and stability under varying load conditions. The L6716TR also incorporates an array of protection features, such as overcurrent, overvoltage, and thermal protection, ensuring the safety and longevity of the end application.

The device is packaged in a compact, thermally enhanced VFQFPN package, which aids in simplifying the design and reducing the overall solution size. This packaging, combined with its high switching frequency operation, allows for the use of smaller passive components, further minimizing the PCB space required.

STMicroelectronics has designed the L6716TR to be user-friendly, with an intuitive configuration process that can be managed via its PMBus-compatible interface. This feature allows for programmable control, monitoring, and sequencing, providing designers with the flexibility to tailor the power supply to their specific needs.

In conclusion, the L6716TR power controller is a highly efficient and versatile solution for advanced power management. Its robust feature set and ease of use make it an excellent choice for designers looking to optimize the performance and reliability of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4241 $57.8169
22+ $5.2714 $115.9708
34+ $5.1063 $173.6142
47+ $4.9422 $232.2834
61+ $4.7771 $291.4031
81+ $4.2827 $346.8987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess