EN
  • EN
  • DE

L6718TR

Part No L6718TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROLLER VR12 56VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR12
Voltage - Input 4.75 V to 7.5 V
Number of Outputs 2
Output Voltage 0.25 V to 2.145 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 56-VFQFPN (7x7)
Win Source Part Number 1051324-L6718TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian L6718TR CAD Model

Description

The L6718TR from STMicroelectronics is a highly integrated and feature-rich power controller designed to deliver efficient power management solutions for a wide range of applications. This advanced controller is specifically tailored for the precise control of CPU core power supplies, ensuring reliable performance in demanding computing environments.

Key Features

  • Multi-Phase Operation: The L6718TR operates in a multi-phase configuration, providing smooth power delivery and enhanced system stability. This multi-phase approach also allows for efficient heat distribution, reducing the need for extensive cooling solutions.
  • High Efficiency: With its advanced control algorithms, the L6718TR achieves high efficiency across a broad load range. This efficiency not only conserves energy but also minimizes the thermal footprint of the system, leading to longer component lifespans.
  • Versatile Voltage Regulation: The device supports a wide range of output voltages, making it suitable for various CPU models and ensuring compatibility with future processor generations.
  • Digital Programmability: Users can program the L6718TR through a digital interface, allowing for precise control over its operation. This programmability ensures that the power controller can adapt to specific system requirements and performance targets.
  • Integrated Drivers: The L6718TR comes with integrated drivers, simplifying the design and reducing the bill of materials. This integration also enhances the reliability of the power supply by minimizing the number of external components required.
  • Protection Features: A suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protection, safeguards the power supply and the system it powers against a range of potential faults.

Applications

The versatility and robustness of the L6718TR make it ideal for a variety of applications, particularly in computing where stable and efficient power delivery is crucial. It is well-suited for desktops, servers, and high-performance computing platforms, where maintaining optimal power conditions is key to system performance and reliability.

Conclusion

With its advanced features and flexible operation, the STMicroelectronics L6718TR power controller stands as a leading solution for managing CPU core power supplies. Its combination of efficiency, programmability, and protection makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6394 $58.0668
54+ $2.1658 $116.9532
83+ $2.0981 $174.1423
114+ $2.0304 $231.4656
148+ $1.9627 $290.4796
197+ $1.7597 $346.6609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess