EN
  • EN
  • DE

M74HC540B1R

Part No M74HC540B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-DIP
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name 74HC540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924961-M74HC540B1R
Ultra Librarian 3D Model Ultra Librarian M74HC540B1R CAD Model

Description

STMicroelectronics M74HC540B1R Octal Buffer/Line Driver

The M74HC540B1R is a high-speed CMOS octal buffer and line driver manufactured by STMicroelectronics, designed to interface with bus lines in a digital system. This integrated circuit is part of the HC family and offers robust performance with the ability to drive heavy loads while maintaining a high level of speed and reliability.

Features

  • Logic Type: Octal Buffer/Line Driver, 3-State
  • Output Type: 3-State, Inverted
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Input Level: CMOS
  • Output Level: CMOS
  • High Speed: tPD = 8ns (Typ) at VCC = 6V
  • Low Power Dissipation: ICC = 4µA (Max) at TA = 25°C
  • Pin and Function Compatible with 54 Series
  • Wide Operating Voltage Range: VCC (opr) = 2V to 6V
  • Latch-up Performance Exceeds: 500mA (JESD 17)
  • ESD Performance: HBM > 2000V (MIL STD 883 method 3015); MM > 200V

Applications

The M74HC540B1R is suitable for a wide range of applications, particularly where high-drive, non-inverting buffer/line drivers are needed. It is ideal for driving bus lines or buffer memory address registers in all sorts of digital applications including:

  • Computers and Computer Peripherals
  • Data Communications
  • Instrumentation
  • Control Systems

Package and Quality

The device comes in a DIP20 (Dual In-line Package), which allows for easy integration into a variety of circuit boards. STMicroelectronics ensures that all components, including the M74HC540B1R, meet rigorous quality and performance standards, providing reliability and consistency for your electronic designs.

Conclusion

With its robust performance characteristics and compatibility with a wide operating voltage range, the M74HC540B1R from STMicroelectronics is a versatile choice for designers looking to implement an octal buffer/line driver in their digital systems. Its low power consumption, high speed, and protection against latch-up and ESD events make it a dependable component for any application requiring reliable data buffering and line driving capabilities.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess