The PD85035-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance device is part of ST's POWERMESH™ II line, designed to deliver outstanding RF power amplification in a variety of applications. The PD85035-E is particularly suited for high-frequency operations and is commonly used in RF power amplifiers for base stations, broadcasting, and industrial applications.
Key Features:
- Frequency Performance: The PD85035-E operates at a high frequency range, making it an excellent choice for applications requiring fast switching and high bandwidth.
- Power Output: It boasts a substantial power output, contributing to the efficiency and reliability of the systems in which it is implemented.
- Efficiency: The transistor is designed to provide high efficiency, which is crucial for minimizing heat generation and power loss in sensitive RF applications.
- Durability: With its robust construction, the PD85035-E is built to withstand the rigors of demanding operational environments, ensuring a long operational life.
Applications:
- RF Power Amplifiers for base station applications
- Broadcasting equipment
- Industrial applications with RF power needs
Technical Specifications:
- Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
- Operating Voltage: 12.5 V
- Output Power: Typically 35 W
- Gain: High gain performance for efficient signal amplification
- Package: The PD85035-E is housed in an RF-friendly package that facilitates easy integration into circuit designs.
The PD85035-E from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its combination of high-frequency operation, power efficiency, and durability, the PD85035-E is an ideal choice for designers looking to enhance the performance of their RF power systems.