EN
  • EN
  • DE

SRI512-W4/1GE

Part No SRI512-W4/1GE
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 14443, ISO 15693 2.5V ~ 3.5V Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Voltage - Supply 2.5V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Base Product Number SRI512
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235549-SRI512-W4/1GE
Ultra Librarian 3D Model Ultra Librarian SRI512-W4/1GE CAD Model

Description

STMicroelectronics SRI512-W4/1GE Product Overview

The SRI512-W4/1GE is a cutting-edge contactless memory chip from STMicroelectronics, designed for secure data transfer and storage in a wide range of applications. This robust and versatile product is a part of STMicroelectronics' renowned ST25R NFC/RFID product series, which are known for their high performance and reliability.

Key Features

  • Memory Capacity: The chip comes with a 512-bit EEPROM memory, providing ample space for data storage. This memory is organized in 16 blocks of 4 bytes each, which is ideal for applications that require structured data storage.
  • Communication: It operates on the 13.56 MHz frequency and is compliant with the ISO 14443-B standard, ensuring compatibility with a wide range of RFID readers and NFC devices for contactless communication.
  • Security: Equipped with features such as a 64-bit unique serial number and write protection capabilities, the SRI512-W4/1GE ensures the security and integrity of the data stored within.
  • Endurance: The chip is designed for a minimum of 100,000 erase/write cycles and has a data retention period of 10 years, ensuring long-term reliability for critical applications.
  • Operating Conditions: The SRI512-W4/1GE is robust in its operation, with an operating temperature range from -25°C to 70°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the SRI512-W4/1GE makes it an ideal choice for a variety of applications, including:

  • Public transportation ticketing systems
  • Access control systems
  • Event ticketing and management
  • Loyalty programs
  • Supply chain management and asset tracking

Why Choose SRI512-W4/1GE?

STMicroelectronics' commitment to quality and innovation is evident in the SRI512-W4/1GE. With its secure storage, high reliability, and compatibility with existing contactless communication infrastructures, this product is an excellent choice for businesses and organizations looking to leverage the power of RFID technology. Whether for tracking assets, managing access, or facilitating transactions, the SRI512-W4/1GE provides a secure and efficient solution.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Others
Lowest to $28.8819
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess