EN
  • EN
  • DE

STEVAL-PCC012V1

Part No STEVAL-PCC012V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Box
Product Status Obsolete
Type Interface
Function Connectivity
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F107
Primary Attributes Ethernet and 4 Digital/Analog Connectors
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names STEVALPCC012V1,497-10757
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284458-STEVAL-PCC012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC012V1 CAD Model

Description

STEVAL-PCC012V1 - USB Smart Card Reader Evaluation Board from STMicroelectronics

The STEVAL-PCC012V1 is a comprehensive evaluation board designed by STMicroelectronics, tailored for the development and testing of smart card interfaces. This cutting-edge platform is ideal for smart card solutions that require a USB interface, making it perfect for applications such as banking, security, identification, and access control systems.

At the heart of the STEVAL-PCC012V1 is STMicroelectronics' robust USB interface chip, which ensures seamless connectivity with a wide range of devices. The board is fully compliant with USB 2.0 full-speed specification, guaranteeing high-speed data transfer and reliable communication with host computers and devices.

The evaluation board is designed to support both 3V and 5V smart cards, providing the necessary flexibility for developers to work with a variety of card types. This feature is particularly important as it allows for compatibility with a broad spectrum of smart card technologies currently available on the market.

Key features of the STEVAL-PCC012V1 include:

  • Integrated USB 2.0 full-speed interface
  • Support for multiple smart card voltages: 3V and 5V
  • Compliance with ISO7816-3 smart card standard
  • Embedded protection features for enhanced security
  • LED indicators for power and communication status
  • Detachable smart card connector for easy maintenance and flexibility
  • Ready-to-use software stack for quick development start

Developers will appreciate the inclusion of a comprehensive software stack that comes with the evaluation board. This software simplifies the process of creating custom applications and reduces time-to-market for new products. Additionally, the STEVAL-PCC012V1 features built-in protection mechanisms, such as short-circuit and thermal protection, ensuring the longevity and reliability of both the evaluation board and the smart cards used with it.

With its combination of advanced features, the STEVAL-PCC012V1 is an excellent choice for professionals and hobbyists alike looking to explore the capabilities of smart card technology or to develop their own smart card-based systems.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess