STLD126N4F6AG - A High-Efficiency Power MOSFET from STMicroelectronics
The STLD126N4F6AG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET F6 series, which is known for its high efficiency and reliability in power management applications.
Key Features:
- Low On-Resistance: The STLD126N4F6AG boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
- High Switching Performance: It is designed for fast switching, making it suitable for high-frequency applications, which can help in reducing the size of passive components and overall system cost.
- Advanced Technology: Utilizing STMicroelectronics' advanced STripFET F6 technology, this MOSFET offers superior performance in terms of threshold voltage stability and robustness against voltage transients.
- Power Efficiency: The device is optimized for power efficiency, which is critical for energy-sensitive applications, ensuring minimal power loss during operation.
Applications:
The STLD126N4F6AG is versatile and can be used in a wide range of applications, including:
- Power supplies for servers, telecom, and industrial uses
- DC/DC converters
- Synchronous rectification
- Motor control applications
- Load switches
Product Specifications:
- Drain-source Voltage (V<sub>DS): 40V
- Continuous Drain Current (I<sub>D): 80A
- Power Dissipation (P<sub>D): 110W
- Operating Temperature Range: -55°C to 175°C
- Package: PowerFLAT 5x6 dual-side cooling (HV)
With its robust design and advanced features, the STLD126N4F6AG is a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of low on-resistance, high switching performance, and power efficiency makes it an excellent choice for a variety of demanding applications.