EN
  • EN
  • DE

STM6778SFWB6F

Part No STM6778SFWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL ECO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 708589-STM6778SFWB6F
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM6778
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM6778SFWB6F CAD Model

Description

Product Overview: STM6778SFWB6F by STMicroelectronics

The STM6778SFWB6F is a state-of-the-art dual/triple voltage supervisor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is engineered to provide precise monitoring of multiple supply voltages in digital systems. It is particularly suitable for applications that require a high level of reliability and operational safety, such as automotive systems, industrial controls, and data communication devices.

Key Features

  • Voltage Supervision: The STM6778SFWB6F offers accurate monitoring for undervoltage and overvoltage conditions, ensuring that the system operates within safe voltage thresholds.
  • Multiple Reset Outputs: It features multiple reset outputs with different combinations of active-high, active-low, and open-drain configurations, providing versatile options for interfacing with various types of microcontrollers and digital logic.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific application requirements, which adds to the flexibility and adaptability of the device.
  • Low Power Consumption: This voltage supervisor is designed for energy efficiency, making it an ideal choice for battery-operated devices where power conservation is crucial.
  • Robust Design: With its built-in hysteresis and glitch immunity, the STM6778SFWB6F ensures stable operation even in environments subject to electrical noise and transient conditions.

Applications

Thanks to its robust feature set, the STM6778SFWB6F is well-suited for a broad range of applications. These include, but are not limited to, microprocessor and microcontroller systems, portable and handheld devices, automotive electronics, data storage systems, and complex industrial machinery.

Technical Specifications

The device operates over a wide temperature range and comes in a compact, surface-mount package that is easy to integrate into a variety of circuit designs. It supports a broad voltage range, catering to the needs of systems with different power levels.

For more detailed technical specifications and application support, customers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website or contact their technical support team directly.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3018 $51.3060
405+ $0.2477 $100.3185
630+ $0.2399 $151.1370
865+ $0.2322 $200.8530
1,115+ $0.2245 $250.3175
1,495+ $0.2012 $300.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess