EN
  • EN
  • DE

STM8L101-EVAL

Part No STM8L101-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM8L101 EVAL BRD / STM8L101 series STM8 MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8L
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Utilized IC / Part STM8L101
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names STM8L101EVAL,497-10039
Standard Package 1
Win Source Part Number 1097173-STM8L101-EVAL
Ultra Librarian 3D Model Ultra Librarian STM8L101-EVAL CAD Model

Description

The STM8L101-EVAL Evaluation Board from STMicroelectronics is a comprehensive development platform designed to help developers and engineers explore the capabilities and features of the STM8L101 microcontroller series. This evaluation board is an excellent tool for anyone looking to evaluate, prototype, or develop applications that require low-power operation and robust performance.

Key Features

  • STM8L101 Microcontroller: At the heart of the STM8L101-EVAL is the STM8L101 MCU which provides an optimal balance between performance, power consumption, and peripheral set.
  • Energy Efficient: Designed with energy efficiency in mind, this evaluation board is suitable for battery-powered applications and energy-sensitive projects.
  • Comprehensive Development Tools: The board comes with an integrated ST-Link debugger/programmer, eliminating the need for additional hardware to get started with software development.
  • Extensive Connectivity: A variety of connectivity options are available including USB, CAN, and LIN interfaces, providing flexibility for various communication needs.
  • Rich Set of Peripherals: The evaluation board includes a range of embedded peripherals such as an LCD, touch sensing buttons, LEDs, and a joystick to demonstrate the MCU's capabilities.
  • Flexible Power Supply: The board can be powered via USB or an external power supply, allowing for versatile use cases.

Applications

The STM8L101-EVAL is well-suited for a wide array of applications, particularly those that require low-power operation. Some of the applications include:

  • Industrial control systems
  • Home automation
  • Battery-operated devices
  • Portable medical devices
  • Consumer electronics

Support and Resources

STMicroelectronics provides extensive support for the STM8L101-EVAL with documentation, software libraries, and example projects to jump-start development. The STM8L ecosystem includes a full range of hardware tools, software development environments, and online resources to facilitate a seamless development experience.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess