STN4NF03L - N-channel 30V - 0.027Ω - 30A - SO-8 STripFET™ III Power MOSFET
The STN4NF03L from STMicroelectronics is a high-performance, N-channel Power MOSFET designed to deliver efficient power management within a wide range of applications. This device is part of the STripFET III family, which is known for its low on-resistance and low gate charge, making it a perfect choice for high-efficiency power conversion and switching applications.
Key Features
- Low Threshold Drive: The MOSFET can be driven at low gate voltages, making it compatible with low-voltage control circuits and logic-level devices.
- High Current Capability: With a continuous drain current of 30A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
- Low On-Resistance (RDS(on)): At just 0.027Ω, the low on-resistance minimizes conduction losses and improves overall efficiency.
- High Switching Performance: The device offers fast switching speeds, which is essential for reducing switching losses in PWM applications.
- Enhanced Thermal Performance: The SO-8 package is designed for optimal thermal performance, ensuring reliability even under high power operation.
Applications
The STN4NF03L is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Motor control circuits
- Power management functions
- Load switches
- Battery management systems
- Switch-mode power supplies (SMPS)
Quality and Reliability
STMicroelectronics ensures that their products meet the highest quality and reliability standards. The STN4NF03L MOSFET is no exception and is manufactured with state-of-the-art technology for consistent performance and longevity.
Environmental Compliance
Committed to environmental sustainability, STMicroelectronics has designed the STN4NF03L with eco-friendly materials, complying with international regulations such as RoHS.