EN
  • EN
  • DE

STP11NM65N

Part No STP11NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 455 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 122148-STP11NM65N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP11NM65N CAD Model

Description

STP11NM65N Power MOSFET by STMicroelectronics

The STP11NM65N is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the requirements of a wide range of switching applications, offering a perfect balance of high efficiency and robustness for engineers and designers.

Key Features:

  • Voltage & Current: The STP11NM65N operates at 650V, making it suitable for high-voltage applications, and it can handle continuous drain currents up to 11A, ensuring reliable performance for a variety of power demands.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.47 ohms, this MOSFET ensures minimal power loss and better efficiency during operation, which is crucial for power-sensitive designs.
  • High Switching Speed: The fast-switching capability of this MOSFET makes it an ideal choice for applications requiring high switching frequencies, thus reducing switching losses and improving overall system efficiency.
  • Robustness: The STP11NM65N is designed to withstand harsh conditions and provides a high level of reliability with its ruggedized design, ensuring a long operational lifespan.
  • Thermal Performance: Excellent thermal characteristics allow for better heat dissipation, contributing to stable performance even under high temperature operating conditions.
  • Package: Available in a TO-220 package, the STP11NM65N offers a practical form factor for easy integration into various circuit designs.

Applications:

The versatility of the STP11NM65N makes it suitable for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • High-Efficiency Power Management Systems
  • Motor Control Circuits
  • Inverters and Renewable Energy Systems

The STP11NM65N stands out in the market for its combination of high-voltage capability, low on-resistance, and fast switching speeds, providing an efficient and reliable solution for modern electronic power systems. Whether you are designing for industrial, consumer, or automotive applications, the STP11NM65N by STMicroelectronics is a solid choice for your power MOSFET needs.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess