EN
  • EN
  • DE

STP13NM60N

Part No STP13NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 031458-STP13NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STP13NM60N
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STP13NM60N CAD Model

Description

STP13NM60N - Power MOSFET by STMicroelectronics

The STP13NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the needs of a wide range of applications requiring high efficiency and power density. The STP13NM60N is part of STMicroelectronics' MDmesh™ II series, which utilizes innovative technology to achieve low on-resistance, reduced gate charge, and excellent switching performance.

Key Features

  • Voltage Rating: The STP13NM60N boasts a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Handling: It can handle a continuous drain current (I<sub>D) of up to 11A, providing robust power handling capability.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 0.35Ω, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching: The device features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • 100% Avalanche Tested: The STP13NM60N is guaranteed to withstand rugged operating conditions, being thoroughly tested for avalanche ruggedness.

Applications

The STP13NM60N is highly versatile and can be used in various applications, including:

  • Switching power supplies
  • Power converters
  • Motor control circuits
  • Lighting and LED drivers
  • High-performance computing

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP13NM60N is no exception, being manufactured in state-of-the-art facilities and subjected to rigorous testing procedures. Customers can trust in the durability and performance of this Power MOSFET for their critical applications.

For detailed specifications and application support, users are encouraged to consult the STP13NM60N datasheet and reach out to STMicroelectronics' technical support team.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7311 $116.9760
245+ $0.7092 $173.7540
340+ $0.6861 $233.2740
440+ $0.6630 $291.7200
585+ $0.5948 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,338 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess