EN
  • EN
  • DE

STP8NK85Z

Part No STP8NK85Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 850V -1.1ohm - 6.7A TO-220/TO-220FP Zener-Protected SuperMESH  MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 850V
Current - Continuous Drain (Id) @ 25°C 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1870pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 1.4 Ohm @ 3.35A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261799-STP8NK85Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP8NK85Z
Introduction Date December 09, 2004
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STP8NK85Z CAD Model

Description

STP8NK85Z - Power MOSFET by STMicroelectronics

The STP8NK85Z is a robust power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This particular MOSFET is part of the N-channel Zener-protected SuperMESH™ Power MOSFET series, which is renowned for its high efficiency and reliability in a wide range of power switching applications.

Key Features

  • High Breakdown Voltage: With a drain-source voltage (V<sub>DS) of 850V, the STP8NK85Z is suitable for high voltage applications, ensuring safe operation under stressful conditions.
  • Low Gate Charge (Q<sub>g): The device is designed to have a low gate charge, which leads to reduced switching losses and improves overall efficiency in power conversion applications.
  • Low Input Capacitance (C<sub>iss): The MOSFET features low input capacitance, which enhances the speed of the switching performance, making it ideal for high-frequency circuits.
  • Zener-Protected: The built-in Zener diode provides protection against electrostatic discharge (ESD), improving the robustness of the device in harsh environments.
  • 100% Avalanche Tested: This guarantees that the STP8NK85Z is reliable and can withstand high energy pulses in avalanche and commutation modes.

Applications

The STP8NK85Z is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Voltage DC/DC Converters
  • Motor Control Systems
  • Power Management Functions

Package and Quality

The STP8NK85Z comes in a TO-220 package, which is widely used for power devices due to its ability to handle high current levels and to dissipate heat effectively. STMicroelectronics is committed to delivering high-quality products, and the STP8NK85Z is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability.

For detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical documentation available from STMicroelectronics.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess