EN
  • EN
  • DE

STX13005G-AP

Part No STX13005G-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 5V @ 750mA, 3A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 8 @ 2A, 5V
Power - Max 2.8 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92AP
Base Product Number STX13005
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278593-STX13005G-AP
Ultra Librarian 3D Model Ultra Librarian STX13005G-AP CAD Model

Description

STX13005G-AP - High Voltage Fast-Switching NPN Power Transistor

The STX13005G-AP is a high-performance NPN power transistor designed and manufactured by the renowned semiconductor company STMicroelectronics. This component is engineered to address the demanding requirements of high-speed switching applications in modern electronic circuits. The device is particularly suitable for use in power supplies, converters, and lighting systems, where efficiency and reliability are critical.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (V<sub>CEO) of up to 400V, the STX13005G-AP can handle significant voltage levels, making it ideal for high-voltage applications.
  • Current Handling: The transistor is capable of supporting a continuous collector current (I<sub>C) of up to 1.5A, allowing it to drive a substantial amount of current through the circuit.
  • Speed: It features a fast switching speed, which is essential for reducing switching losses and improving the efficiency of the application it is used in.
  • Power Dissipation: The device has a power dissipation of 40W, ensuring it can handle significant levels of power without overheating.
  • Package: Housed in a TO-220AP package, the STX13005G-AP offers a compact form factor while providing excellent thermal and electrical performance.

Applications

  • Switch mode power supplies (SMPS)
  • LED lighting drivers
  • DC-DC converters
  • Electronic ballasts for fluorescent lighting
  • Motor control circuits

The STX13005G-AP transistor is designed with an emphasis on robustness and longevity. Its high voltage capability, coupled with fast switching speeds, reduces energy loss and improves overall efficiency. The TO-220AP package is widely used and recognized for its ease of integration into various circuit designs, making the STX13005G-AP a versatile choice for engineers and designers.

With its combination of high-speed switching, power handling, and voltage capabilities, the STX13005G-AP from STMicroelectronics represents a reliable solution for designers looking to optimize their power management systems. Whether it's for industrial, consumer, or lighting applications, this power transistor is engineered to deliver performance and durability.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess