EN
  • EN
  • DE

TL78L05ACD

Part No TL78L05ACD
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099597-TL78L05ACD
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL78L05ACD CAD Model

Description

STMicroelectronics TL78L05ACD - Voltage Regulator IC

The TL78L05ACD from STMicroelectronics is a fixed voltage regulator IC that offers a compact, reliable solution for applications requiring a regulated 5V power supply. This linear voltage regulator is part of the 78L05 series, known for their simplicity and ease of use.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is ideal for powering low-power logic circuits and microcontrollers.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for a wide range of applications.
  • Package: The TL78L05ACD comes in an 8-pin SOIC package, which is perfect for space-constrained applications.
  • Thermal Overload Protection: Features built-in thermal overload protection that safeguards the IC against damage from overheating.
  • Short Circuit Protection: Includes short circuit protection to ensure reliable operation even in the event of an output short.
  • Low Dropout Voltage: Designed with a low dropout voltage to maintain regulation even with minimal difference between the input and output voltages.
  • Wide Operating Temperature Range: Operates over a broad temperature range, making it suitable for industrial applications.

Applications

The TL78L05ACD is versatile and can be used in various electronic devices and systems, including:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Microcontroller Systems
  • Automotive Applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TL78L05ACD is no exception. This voltage regulator is manufactured to the highest standards, ensuring stable performance and a long operational lifespan for your electronic projects.

Ordering Information

To purchase the TL78L05ACD or to obtain more information about this product and other voltage regulators from STMicroelectronics, visit the official website or contact an authorized distributor. Ensure you have the correct part number when placing an order to receive the genuine STMicroelectronics product.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess