EN
  • EN
  • DE

ABS4-K

Part No ABS4-K
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description 1A 400V Standard Bridge Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Voltage 950 mV
Max Forward Surge Current (Ifsm) 30 A
Max Junction Temperature (Tj) 150 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Max Reverse Leakage Current 10 µA
Win Source Part Number 1042452-ABS4-K
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABS4-K CAD Model

Description

The ABS4-K is a surface-mount bridge rectifier manufactured by Taiwan Semiconductor. It's designed to convert AC voltage to DC voltage efficiently and reliably. This component is commonly used in power supplies, adapters, and various electronic devices to provide the necessary DC power for operation. Its compact size and surface-mount design make it suitable for automated assembly processes and space-constrained applications.

Applications:

  • Power Supplies
  • AC Adapters
  • LED Lighting
  • Battery Chargers
  • Consumer Electronics

Features:

  • Surface Mount Package: Allows for automated assembly and saves space on the PCB.
  • High Surge Current Capability: Withstands high surge currents, protecting the device from damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Ensures long-term performance and stability.
  • Glass Passivated Chip Junction: Provides increased reliability and stability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient AC-to-DC Conversion: Provides a stable and reliable DC voltage source.
  • Simplified Circuit Design: Simplifies the design process and reduces component count.
  • Improved System Reliability: Protects the system from voltage surges and transient events.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss and improves efficiency.
  • Compact Solution: Surface mount package saves space and enables smaller product designs.

Additional Details:

The ABS4-K has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum RMS voltage (VRMS) of 280V. It can handle a maximum average forward rectified current (IF(AV)) of 1.5A. The peak forward surge current (IFSM) is 50A. The operating junction temperature range is -55°C to +150°C. The package is an ABS (SMA) surface mount package. It is commonly used in applications where a compact and efficient bridge rectifier is required. The low thermal resistance allows for efficient heat dissipation, ensuring reliable operation even at high currents. The device is marked with a polarity symbol for easy identification and installation. The high surge current capability makes it suitable for applications with inductive loads or transient voltage spikes.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,565 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess