EN
  • EN
  • DE

ADS7946

Part No ADS7946
Manufacturer Texas Instruments
Catalog Hard To Find
Description 14-Bit, 2 MSPS, Dual-Channel, Differential/Single-Ended, Ultralow-Power Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141944-ADS7946
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7946 CAD Model

Description

Product Overview: Texas Instruments ADS7946

The ADS7946 is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precise voltage measurement and signal conversion in a variety of applications. This compact and efficient ADC is an ideal choice for power-sensitive and space-constrained applications, offering an excellent balance between performance and power consumption.

Key Features

  • Resolution: The ADS7946 boasts a 14-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing requirements.
  • Dual-Channel: The device features two independently configurable input channels, providing flexibility for simultaneous signal acquisition.
  • Low Power Consumption: The ADC is designed for low power operation, which is critical for battery-powered and portable devices. It consumes only 1.75 mW at the full sampling rate.
  • SPI Interface: It includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.
  • Wide Input Range: The ADS7946 supports a wide analog input range, accommodating various signal amplitudes.
  • Compact Package: Available in a small QFN-10 package, the ADC saves board space and is suitable for dense circuit designs.

Applications

The ADS7946 is versatile and can be used in a range of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated equipment
  • Medical devices such as ECG and EEG monitors
  • Industrial control systems

Conclusion

The Texas Instruments ADS7946 is a reliable and precise ADC that delivers high-speed performance with minimal power draw. Its dual-channel design and compact footprint make it an excellent choice for designers seeking to optimize their system for both space and power efficiency without compromising on data integrity. Whether for industrial, medical, or consumer electronics, the ADS7946 stands out as a superior data conversion solution.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Lowest to $1.9566
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1958 $60.7832
9+ $12.4684 $112.2156
13+ $12.0788 $157.0244
18+ $11.6891 $210.4038
23+ $11.2995 $259.8885
30+ $10.1306 $303.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess