EN
  • EN
  • DE

CSD17575Q3T

Part No CSD17575Q3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A 8VSON / Trans MOSFET N-CH Si 30V 60A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 30nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 4420pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.8W (Ta), 108W (Tc)
Rds On (Maximum) @ Id, Vgs 2.3 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771863-CSD17575Q3T
Popularity Medium
Supply and Demand Status Limited
Family Name CSD17575Q3
Introduction Date June 16, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD17575Q3T CAD Model

Description

The CSD17575Q3T by Texas Instruments is a state-of-the-art N-channel NexFET™ power MOSFET designed for high-performance power conversion applications. This cutting-edge semiconductor device is engineered to deliver superior efficiency, reduced power losses, and enhanced thermal performance, making it an ideal choice for a wide range of electronic systems.

Key Features

  • Low On-Resistance: The CSD17575Q3T boasts an ultra-low on-resistance (RDS(on)) of just 2.9 mΩ at VGS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current applications with ease, ensuring reliable performance under demanding conditions.
  • Optimized Gate Charge: The device features an optimized gate charge (Qg) that minimizes driver losses and enables fast switching speeds, contributing to higher efficiency in power conversion circuits.
  • Robust Thermal Management: The CSD17575Q3T is encapsulated in a compact SON 5mm x 6mm plastic package, which is designed for excellent thermal dissipation, ensuring the device operates within safe temperature ranges even under high power operation.
  • Environmentally Friendly: This product is RoHS compliant and free from environmentally harmful substances, aligning with global environmental regulations and standards.

Applications

The versatile CSD17575Q3T is suitable for a broad array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Point-of-Load Modules
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

As with all Texas Instruments products, the CSD17575Q3T is manufactured to the highest quality standards, ensuring reliability and performance consistency. Customers can trust in the robust design and rigorous testing that backs each device for use in their critical power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5189 $51.8900
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess