EN
  • EN
  • DE

DAC8728SPAG

Part No DAC8728SPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Octal, 16-Bit, Low-Power, High-Voltage Output, Parallel Input DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Number of D/A Converters 8
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 9 V ~ 36 V, ±4.5 V ~ 18 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1166704-DAC8728SPAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8728
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8728SPAG CAD Model

Description

Introducing the DAC8728SPAG from Texas Instruments

The DAC8728SPAG is a high-precision, octal channel, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to provide accurate voltage outputs for a wide range of applications. This sophisticated component is an ideal solution for industrial automation, process control, and other systems requiring high-resolution analog output.

One of the key features of the DAC8728SPAG is its flexible interface options, which include a parallel interface that allows for high-speed data transfers. This makes it an excellent choice for scenarios where timing is critical. Additionally, the device is equipped with a serial peripheral interface (SPI) that provides compatibility with a variety of microcontrollers and digital systems, making it versatile for different integration needs.

The DAC8728SPAG boasts an impressive integrated output amplifier that can drive up to 20mA of current to the load, providing stable and reliable performance even in demanding situations. Moreover, the device features a low glitch energy, which minimizes the transient effects when switching output voltages, thus ensuring a smooth and stable analog output signal.

Each of the eight DAC channels can be individually programmed with its own internal reference and gain settings, allowing for precise control over the output range. This level of customization is particularly useful in applications that require fine-tuning of the output voltage to match specific requirements.

For enhanced reliability, the DAC8728SPAG includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place. This feature helps to prevent any unintended signals at startup, adding an extra layer of safety to your system.

Furthermore, the device operates over a wide supply voltage range and features a temperature range suitable for industrial environments. Its robust design and built-in thermal protection make it a durable choice for applications that may experience challenging conditions.

In summary, the Texas Instruments DAC8728SPAG is a sophisticated, high-performance DAC that offers precision, flexibility, and reliability for a variety of demanding applications. Its combination of advanced features ensures that it can meet the needs of even the most complex analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5462 $62.5462
2+ $51.3200 $102.6400
4+ $49.7162 $198.8648
5+ $48.1125 $240.5625
6+ $46.5087 $279.0522
8+ $41.6975 $333.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess