EN
  • EN
  • DE

DRV8412DDW

Part No DRV8412DDW
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 35
Category Integrated Circuits(ICs)
Family PMIC - Full Half-Bridge Drivers
Packaging Tube
Output Configuration Half Bridge (4)
Applications DC Motors Stepper Motors
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 110 mOhm LS 110 mOhm HS
Current - Output / Channel 3A
Current - Peak Output 6A
Operating Supply Voltage 10.8 V ~ 13.2 V
Voltage - Load 0 V ~ 52.5 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting Over Temperature Short Circuit UVLO
Mounting Style SMD/SMT
Package 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Manufacturer Device Package 44-HTSSOP
Catalog Full Half-Bridge Drivers
Win Source Part Number 083387-DRV8412DDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV8412DDW CAD Model

Description

Product Overview

The DRV8412DDW is a dual full-bridge Pulse Width Modulation (PWM) motor driver capable of driving various loads, including DC motors, solenoids, and stepper motors. It provides an integrated solution with enhanced efficiency and performance.

Features and Benefits

  • Dual full-bridge driver
  • Robust thermal performance with current capability up to 12A
  • Compatible with wide range of voltages (up to 50V)
  • Protection features: Overcurrent, overtemperature, and undervoltage lockout

Applications

  • Industrial motor control
  • Robotics
  • Printers and scanners
  • Home automation systems

The compact design and advanced protection features make this device suitable for high-reliability applications requiring precision motor control.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess