The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ISOW7842DWER

Part No ISOW7842DWER
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $11.047 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$18.3700
$55.110
7+
$15.0730
$105.511
11+
$14.6020
$160.622
15+
$14.1310
$211.965
19+
$13.6600
$259.540
25+
$12.2470
$306.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 14,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17.6ns, 17.6ns
Pulse Width Distortion (Max) 4.7ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISOW7842
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845695-ISOW7842DWER
Fake Threat In the Open Market 34pct.

Description

Overview of Texas Instruments ISOW7842DWER

The ISOW7842DWER is a high-performance, quad-channel digital isolator from Texas Instruments, designed to offer robust signal isolation for a variety of industrial and telecommunication applications. This device utilizes Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier to provide a high isolation voltage of 5.7 kVrms and long operational life.

Key Features

  • Robust Isolation: With an isolation voltage of 5.7 kVrms, the ISOW7842DWER ensures protection against high-voltage spikes and transients, making it ideal for harsh electrical environments.
  • High Data Rate: It supports data rates up to 100 Mbps, allowing for high-speed data transfer without compromising signal integrity.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for energy-sensitive applications.
  • Integrated DC-DC Converter: An integrated high-efficiency power converter provides isolated power, reducing the need for separate isolated power supplies and simplifying design.
  • Low Emissions: Its design minimizes electromagnetic interference (EMI), which helps in meeting regulatory EMC requirements.
  • Wide Temperature Range: The ISOW7842DWER operates over a wide temperature range of -40°C to +125°C, ensuring reliability in extreme conditions.

Applications

The ISOW7842DWER is suited for a variety of applications that require reliable signal isolation, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits
  • Telecommunication infrastructure

Package and Quality

The ISOW7842DWER comes in a compact 16-pin SOIC (DW) package, which is optimized for space-constrained applications. The device also meets stringent industry standards, ensuring high-quality performance and reliability.

In conclusion, the ISOW7842DWER from Texas Instruments represents a blend of high isolation, low power, high-speed data transfer, and integrated power conversion, making it a versatile and reliable choice for systems that demand strict electrical isolation and operational efficiency.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.