EN
  • EN
  • DE

JM38510/65604BRA

Part No JM38510/65604BRA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 36 MHz
Max Propagation Delay @ V, Max CL 46ns @ 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 609021-JM38510/65604BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/65604BRA CAD Model

Description

The JM38510/65604BRA is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This particular model is part of the JM38510 series, which are military-grade components designed to meet the stringent requirements of aerospace and defense applications. Texas Instruments, a leader in the semiconductor industry, ensures that each piece of hardware, including the JM38510/65604BRA, is engineered with precision and durability in mind.

Key Features

  • Military Specifications: The JM38510/65604BRA adheres to the rigorous military standards for operation under extreme environmental conditions, guaranteeing reliability in the most demanding situations.
  • High Performance: This component is built for optimal performance, ensuring efficient and stable operation within a broad range of applications.
  • Durability: With its robust construction, the JM38510/65604BRA is capable of withstanding physical stress and is less susceptible to environmental factors such as temperature fluctuations and radiation.
  • Quality Assurance: Texas Instruments' commitment to quality means that each JM38510/65604BRA undergoes rigorous testing to ensure it meets or exceeds industry standards for quality and performance.

Applications

The JM38510/65604BRA is versatile and can be used in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Spacecraft and satellite components
  • Communications infrastructure
  • Critical industrial controls

Technical Specifications

The JM38510/65604BRA comes with the following technical specifications:

  • Package Type: Hermetically sealed
  • Operating Temperature Range: Specified by the military standards
  • Supply Voltage Range: Defined by the product datasheet
  • Quality Level: QML (Qualified Manufacturers List) Class Q

For detailed technical information, reference the official datasheet provided by Texas Instruments. The JM38510/65604BRA is a testament to Texas Instruments' dedication to providing high-quality, reliable components for critical applications where failure is not an option.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4748 $73.4748
2+ $60.2871 $120.5742
3+ $58.4031 $175.2093
4+ $56.5191 $226.0764
5+ $54.6352 $273.1760
7+ $48.9832 $342.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess