The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM109K

Part No LM109K
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 5-Volt Regulator | IC REG LINEAR 5.05V 1A TO3-2
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.5490 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.6570
$51.227
27+
$3.8210
$103.167
41+
$3.7020
$151.782
56+
$3.5830
$200.648
73+
$3.4630
$252.799
97+
$3.1050
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5.05V
Output Current 1A
Current - Quiescent (Iq) 5.2mA
Maximum Supply Current 10mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3-2
Family Part Number LM109
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1196680-LM109K
Manufacturer Homepage www.national.com
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

Description

Product Overview: LM109K Voltage Regulator from Texas Instruments

The LM109K is a highly reliable voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LM series, which is known for its robustness and versatility, catering to a wide range of electronic applications. The LM109K is a staple component in power management solutions due to its consistent performance and durability.

Key Features

  • Output Voltage: The LM109K provides a fixed output voltage of 5V, which is essential for a stable power supply in many digital and analog circuits.
  • Output Current: It is capable of delivering up to 1.5A of output current, making it suitable for powering a variety of components and devices.
  • Thermal Protection: The device includes built-in thermal overload protection that shuts down the regulator should the operating temperature exceed safe levels, thereby safeguarding the regulator and connected components from potential damage.
  • Short Circuit Protection: In addition to thermal protection, the LM109K also features short circuit protection, which helps to prevent damage to the power supply and the load in the event of a fault.
  • Stable Operation: The voltage regulator is designed to maintain stable operation over a wide range of environmental conditions and load variations, ensuring reliable performance in different applications.

Applications

The LM109K's reliable 5V output makes it an ideal choice for use in:

  • Linear power supplies
  • Instrumentation and control systems
  • Fixed-voltage power modules
  • Computer systems
  • Other electronic applications requiring a stable 5V supply

Product Specifications

Parameter Value
Output Voltage (V) 5
Output Current (A) 1.5
Thermal Overload Protection Yes
Short Circuit Protection Yes
Package Type TO-3

With its precise voltage regulation, safety features, and high current capability, the LM109K from Texas Instruments is a robust solution for your power supply needs, ensuring efficient and reliable operation across a multitude of electronic applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.