EN
  • EN
  • DE

LM140K-12/NOPB

Part No LM140K-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 1A TO39-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 12V
Voltage Dropout (Max) 2V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 6 mA
PSRR 72dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Through Hole
Case / Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-3
Base Product Number LM140
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM140K,296-39686,TEXTISLM140K-12/NOPB,*LM140K-12/NOPB,LM140K-12/NOPB-ND,-296-39686-ND,2156-LM140K-12/NOPB
Standard Package 50
Win Source Part Number 1317068-LM140K-12/NOPB
Ultra Librarian 3D Model Ultra Librarian LM140K-12/NOPB CAD Model

Description

The LM140K-12/NOPB is a high-quality voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is part of the LM140 series and is specifically engineered to provide a fixed output voltage of 12V with outstanding reliability and efficiency.

Key Features

  • Output Voltage: The LM140K-12/NOPB provides a stable 12V output, which is essential for consistent performance in electronic circuits.
  • Current Capacity: This device is capable of delivering up to 1.5A of load current, making it suitable for a wide range of applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, thereby preventing damage from overheating.
  • Short Circuit Protection: The regulator includes short circuit protection to safeguard the device and the connected components in the event of a fault.
  • Safe-Area Compensation: Its safe-area compensation feature makes it stable under varying load conditions.
  • Package: The LM140K-12/NOPB is offered in a robust TO-3 package, known for its durability and excellent thermal performance.
  • Noise Reduction: A low dropout voltage minimizes noise, providing a clean power supply for sensitive electronics.

Applications

The LM140K-12/NOPB voltage regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for analog and digital circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Quality and Environmental Compliance

Texas Instruments is committed to environmental stewardship and the LM140K-12/NOPB is no exception. This product is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances like lead, mercury, and cadmium. Additionally, the NOPB designation indicates that this component is provided in "No Lead" (Pb-Free) packaging.

With its robust design, comprehensive protection features, and adherence to environmental standards, the LM140K-12/NOPB from Texas Instruments stands out as a reliable and eco-friendly choice for voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess