EN
  • EN
  • DE

LM185BXH-2.5

Part No LM185BXH-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.5% TO2  /  Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Box
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120µVrms
Current - Cathode 20 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Metal Can
Supplier Device Package TO-2
Base Product Number LM185
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1069829-LM185BXH-2.5
Ultra Librarian 3D Model Ultra Librarian LM185BXH-2.5 CAD Model

Description

The LM185BXH-2.5 from Texas Instruments is a precision micropower shunt voltage reference that provides a stable 2.5V output voltage. This high-performance component is designed for use in a wide range of applications including portable and battery-powered equipment, and it is especially well-suited for precision data conversion systems, instrumentation, and process control.

Key Features

  • Stable Voltage Output: The device ensures a stable 2.5V output with a tight tolerance, making it reliable for critical applications where voltage accuracy is paramount.
  • Low Operational Current: With its micropower operation, the LM185BXH-2.5 is optimized for battery-powered and energy-efficient designs, contributing to longer battery life and reduced power consumption.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, ensuring consistent performance in a variety of environmental conditions.
  • Small Form Factor: The compact package allows for integration into space-constrained designs without compromising on performance.

Applications

The LM185BXH-2.5 is versatile and can be used in a variety of applications, including:

  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) Converters
  • Portable and Battery-Powered Equipment
  • Instrumentation and Test Equipment
  • Process Control Systems
  • Energy Management

Technical Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±1% Temperature Coefficient Typically 20ppm/°C Minimum Operating Temperature -55°C Maximum Operating Temperature +125°C Package / Case TO-92

For detailed technical specifications and application guidance, refer to the LM185BXH-2.5 datasheet provided by Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess