EN
  • EN
  • DE

LM1877N-9

Part No LM1877N-9
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 1.3W Class-AB 14-Pin PDIP Rail / IC AMP AUDIO PWR 2W STER 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 8 Ohm
Supply Voltage - Operating 6 V to 24 V, ±3 V to 12 V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 082598-LM1877N-9
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM1877
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1877N-9 CAD Model

Description

The LM1877N-9 is a high-quality audio amplifier produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing and other types of chips.

  • Type: Dual audio power amplifier
  • Output Power: 2W/channel into an 8-ohm load
  • Supply Voltages: 5V to 18V
  • Total Harmonic Distortion (THD): 0.2%
  • Frequency Response: 20Hz to 20kHz
  • Channels: Built-in dual channels
  • Thermal Protection: Thermal shutdown feature
  • Package: 14-pin DIP
  • Operating Temperature: -20°C to 85°C

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess