The Texas Instruments LM26480SQ-AA is a high-performance, dual-channel power supply system that is specifically designed to provide optimal power management solutions for a wide range of applications.
- Converter Type: Dual output, high-efficiency, low-noise, synchronous step-down DC-DC converter
- Feature: Smart Sleep Mode
- Load Current: Up to 800mA continuous load current for each output
- Input Voltage Range: 2.7V to 5.5V
- Efficiency: Up to 95% efficiency @ full load
- Quiescent Current: Low quiescent current (only 17µA per channel)
- Feature: PowerWise adaptive voltage positioning (AVP)
- Package: Small 16-bump thin DSBGA package
- Protection Features: Current limit, thermal shutdown, and under-voltage lockout