EN
  • EN
  • DE

LM2940IMP-10

Part No LM2940IMP-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 10V 1A 4-Pin(3+Tab) SOT-223 T/R / LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 10V 1A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 10V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
PSRR 63dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number LM2940
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198422-LM2940IMP-10
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2940
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2940IMP-10 CAD Model

Description

Product Overview: LM2940IMP-10

The LM2940IMP-10 is a robust low-dropout voltage regulator designed by Texas Instruments, catering to applications requiring a fixed output voltage of 10V. This regulator is capable of delivering a continuous output current of up to 1A, making it suitable for a wide range of electronic devices and systems.

Key Features

  • Low Dropout Voltage: The LM2940IMP-10 boasts a low dropout voltage feature, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing the usage of the available voltage is crucial.
  • High Output Accuracy: This regulator provides a high level of output voltage accuracy, with a tolerance of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal shutdown features to protect against overcurrent and overheating scenarios, enhancing the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the LM2940IMP-10 is suitable for use in harsh environmental conditions.
  • Low Quiescent Current: The quiescent current is low, which reduces power consumption when the device is in idle mode, making it an energy-efficient choice for battery-operated applications.

Applications

The LM2940IMP-10 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Battery-powered equipment
  • Microprocessor supply
  • Power management for consumer electronics
  • Linear power supplies

Package and Availability

The Texas Instruments LM2940IMP-10 is available in a compact SOT-223 package, which is conducive to space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.

For engineers and designers looking for a reliable power solution, the LM2940IMP-10 from Texas Instruments offers a blend of performance, protection features, and efficiency, making it an excellent choice for a broad spectrum of voltage regulation tasks.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8755 $51.7590
43+ $2.3594 $101.4542
66+ $2.2857 $150.8562
91+ $2.2120 $201.2920
117+ $2.1382 $250.1694
157+ $1.9170 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess