EN
  • EN
  • DE

LM3670MF-2.5EV

Part No LM3670MF-2.5EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM3670MF-2.5 / LM3670 DC to DC Converter and Switching Regulator Chip 2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V
Output Current 350mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3670
Win Source Part Number 778982-LM3670MF-2.5EV
Popularity Medium
Supply and Demand Status Balance
Family Name LM3670
Introduction Date November 01, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3670MF-2.5EV CAD Model

Description

The LM3670MF-2.5EV from Texas Instruments is a highly efficient, space-conscious step-down DC-DC converter specifically designed for modern electronic applications. This evaluation module is a part of the LM3670 series, which is known for its low-voltage, low-power operations, making it a perfect fit for portable and battery-powered devices such as smartphones, PDAs, and other handheld gadgets.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for supplying power to low-voltage components within a circuit.
  • High Efficiency: With its advanced circuit design, the LM3670MF-2.5EV offers high conversion efficiency, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Small Form Factor: The compact size of the module is particularly advantageous for space-constrained designs, allowing for integration into tight PCB layouts without sacrificing performance.
  • Load Capacity: It is capable of driving loads up to 600mA, making it suitable for a wide range of applications that require a moderate amount of current.
  • Low Ripple Voltage: This module exhibits low output voltage ripple, which is crucial for maintaining the integrity of sensitive electronic circuits.
  • Advanced Features: The LM3670MF-2.5EV includes features such as thermal shutdown, current overload protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The versatility of the LM3670MF-2.5EV extends to numerous applications. It is particularly beneficial in:

  • Wireless Handsets
  • PDAs and Handheld Computers
  • Portable Media Players
  • Digital Cameras
  • Other Portable Devices requiring efficient power conversion

With its combination of efficiency, small size, and robust protection features, the LM3670MF-2.5EV from Texas Instruments represents a reliable power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess