EN
  • EN
  • DE

LM4041QCEM3-1.2NO

Part No LM4041QCEM3-1.2NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 68 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLM4041QCEM3-1.2NO,296-36894-6,296-36894-1,296-36894-2,2156-LM4041QCEM3-1.2NO
Standard Package 1,000
Win Source Part Number 1320457-LM4041QCEM3-1.2NO
Ultra Librarian 3D Model Ultra Librarian LM4041QCEM3-1.2NO CAD Model

Description

LM4041QCEM3-1.2/NOPB Voltage Reference from Texas Instruments

The LM4041QCEM3-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, providing a fixed voltage of 1.2V with an accuracy of ±0.5% at 25°C. This high-performance component is designed to maintain stability across a wide range of operating conditions, making it an ideal choice for precision applications.

The device operates from an input voltage range of 2.5V to 10V and is capable of sourcing and sinking up to 12mA of output current, which allows it to be used in a variety of configurations, including series or parallel with the power supply. The LM4041QCEM3-1.2/NOPB has a low output impedance and a low temperature coefficient, ensuring a stable output voltage even with load and temperature variations.

This voltage reference is part of the automotive-grade product line, which means it is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions. It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Key features of the LM4041QCEM3-1.2/NOPB include:

  • Fixed 1.2V output voltage with ±0.5% accuracy
  • Low dynamic impedance and excellent temperature stability
  • Wide operating current range from 45µA to 12mA
  • Extended operating temperature range from −40°C to +125°C
  • Automotive-grade reliability and performance
  • Small form factor with SOT-23 package

Applications for this voltage reference include but are not limited to power supplies, battery-operated equipment, data acquisition systems, and instrumentation. The LM4041QCEM3-1.2/NOPB's precision and robustness make it a versatile component that enhances the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3879 $55.5160
90+ $1.1388 $102.4920
140+ $1.1032 $154.4480
190+ $1.0676 $202.8440
245+ $1.0320 $252.8400
325+ $0.9253 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess