EN
  • EN
  • DE

LM4128CMFX-3.3

Part No LM4128CMFX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Parts Input Voltage (V) 3.7V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199752-LM4128CMFX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128CMFX-3.3 CAD Model

Description

Product Overview: LM4128CMFX-3.3 Precision Voltage Reference

The LM4128CMFX-3.3 is a high-precision voltage reference component manufactured by Texas Instruments, designed to provide a stable reference voltage for various applications. This device is part of the LM4128 series, which are known for their low noise, high accuracy, and low temperature coefficient, making them ideal for precision applications.

Key Features

  • Output Voltage: Fixed 3.3V, offering a stable reference for ADCs, DACs, and other voltage-sensitive components.
  • High Accuracy: Initial accuracy of ±0.1% (max) at 25°C ensures precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient of 20ppm/°C (max), the device maintains its accuracy across a wide temperature range.
  • Low Dropout Voltage: The LM4128CMFX-3.3 can operate with a very low dropout voltage, enabling it to function effectively even in low headroom applications.
  • Low Output Noise: It produces low output noise, making it suitable for noise-sensitive electronic systems such as precision measurement instruments.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 10µF, providing flexibility in design and ensuring reliability in various applications.
  • Package Type: Available in an SOT-23 package, it is suitable for space-constrained applications.

Applications

The LM4128CMFX-3.3 is versatile and can be used in a broad range of applications, including:

  • Data Acquisition Systems (DAS)
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Medical and Healthcare Systems
  • Industrial Instrumentation
  • Telecommunication Infrastructure

With its precision performance and robust design, the LM4128CMFX-3.3 is a reliable choice for designers who require an accurate reference voltage in their circuits. Texas Instruments' commitment to quality ensures that this voltage reference will perform to the highest standards, making it an essential component for precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess