EN
  • EN
  • DE

LM5181QNGURQ1

Part No LM5181QNGURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 65-VIN PSR FLYBACK DC/DC CONVERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Flyback Switching Regulator IC Positive Adjustable 0V 1 Output 750mA 8-WDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM5181
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877531-LM5181QNGURQ1
Ultra Librarian 3D Model Ultra Librarian LM5181QNGURQ1 CAD Model

Description

The LM5181QNGURQ1 is a robust, automotive-grade, isolated DC/DC converter designed and manufactured by Texas Instruments (TI). This product is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering reliable performance in challenging environments.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 42V, making it versatile for a variety of power supply configurations.
  • Isolated Power Output: It delivers up to 0.5W of isolated power, ensuring the separation of the input and output circuits for safety and noise reduction purposes.
  • Fixed Switching Frequency: The converter operates at a fixed frequency of 100kHz, providing a stable and predictable switching pattern that simplifies noise filtering and EMC design.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.
  • Integrated Protection Features: The LM5181QNGURQ1 includes overcurrent protection, thermal shutdown, and input undervoltage lockout, enhancing the overall system reliability.
  • Compact Package: The device is available in a small-outline no-lead (SON) package, which is optimal for space-constrained applications.

Applications

  • Automotive systems such as infotainment, ADAS, and telematics
  • Industrial automation and control systems
  • Telecommunication equipment
  • Power supplies for isolated sensors and actuators

Advantages

The LM5181QNGURQ1 stands out for its ability to deliver isolated power in a compact footprint while maintaining high efficiency and reliability. Its wide input voltage range and fixed switching frequency make it a flexible solution for various applications. The inclusion of multiple protection features ensures that the device can handle adverse conditions, making it a dependable choice for critical systems where failure is not an option.

For designers looking for an isolated power solution that can withstand the rigors of automotive and industrial environments, the LM5181QNGURQ1 from Texas Instruments is an excellent choice that balances performance, size, and protection features.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9052 $54.3120
135+ $0.7428 $100.2780
210+ $0.7196 $151.1160
290+ $0.6964 $201.9560
375+ $0.6731 $252.4125
500+ $0.6035 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,688 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess