EN
  • EN
  • DE

LMC6574AIM

Part No LMC6574AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.09V/μs
Gain Bandwidth Product 220kHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Supply Current 160μA
Current - Output / Channel 6mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6574
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201234-LMC6574AIM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6574AIM CAD Model

Description

The LMC6574AIM is a high-performance, low-voltage, quad operational amplifier designed and manufactured by Texas Instruments. This state-of-the-art device offers a unique combination of speed, precision, and low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.

Key Features

  • Supply Voltage Range: The LMC6574AIM operates at a supply voltage range of 2.7V to 15.5V, accommodating a variety of applications from low-voltage battery-operated devices to more standard voltage levels.
  • Low Power Consumption: With a typical quiescent current of only 500 µA per amplifier, this device is optimized for power-sensitive designs.
  • High Output Drive: Despite its low power consumption, the LMC6574AIM can drive large capacitive loads, making it versatile in a range of circuit configurations.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • High Slew Rate: With a slew rate of 1.8 V/µs, the LMC6574AIM provides fast response times, suitable for high-speed signal processing.

Applications

The LMC6574AIM is well-suited for a variety of applications, including:

  • Sensor interfaces
  • Portable communication devices
  • Battery-powered instruments
  • Analog filters
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMC6574AIM is built to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. With Texas Instruments' expertise in analog technology, you can expect the LMC6574AIM to deliver exceptional performance in your electronic designs.

Ordering Information

The LMC6574AIM comes in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their customer service for assistance.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7614 $52.4666
45+ $2.2658 $101.9610
69+ $2.1950 $151.4550
95+ $2.1242 $201.7990
122+ $2.0534 $250.5148
163+ $1.8410 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess