EN
  • EN
  • DE

LMS1585ACSX-3.3

Part No LMS1585ACSX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LMS1585A 5A/LMS1587 5A and 3A Low Dropout Fast Response Regulators | IC REG LIN 3.3V 5A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.4V at 5A
Output Current 5A
Current - Quiescent (Iq) 7mA
Maximum Supply Current 13mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LMS1585
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201908-LMS1585ACSX-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMS1585ACSX-3.3 CAD Model

Description

The LMS1585ACSX-3.3 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, renowned for its stability and reliability in various applications. This regulator is designed to deliver a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, ideal for powering sensitive electronics that require a precise voltage level.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, this regulator can support high-power applications.
  • Low Dropout Voltage: The LMS1585ACSX-3.3 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: While the device typically offers a fixed output, it also provides an option for adjustable output for applications requiring a custom voltage setting.
  • Thermal Protection: The regulator includes built-in thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: Enhanced safety is provided through short-circuit protection, safeguarding the device and connected components from potential harm.

Applications

The LMS1585ACSX-3.3 is versatile and can be used in a wide array of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Low-voltage logic supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMS1585ACSX-3.3 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is available in a compact surface-mount package, making it suitable for space-constrained applications.

Ordering Information

To purchase the LMS1585ACSX-3.3 or obtain more information, customers can visit the Texas Instruments website or contact an authorized distributor. The product is available in various packaging options to meet the needs of different production scales.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5403 $50.8060
48+ $2.0843 $100.0464
75+ $2.0192 $151.4400
103+ $1.9540 $201.2620
133+ $1.8889 $251.2237
178+ $1.6935 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess