EN
  • EN
  • DE

LMT01DQXT

Part No LMT01DQXT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -50C-150C 2WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001215-LMT01DQXT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Sensors, Transducers Temperature Sensors Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -50°C ~ 150°C
Voltage - Supply 2V ~ 5.5V
Mounting Type Surface Mount, Wettable Flank
Package / Case 2-WDFN
Ultra Librarian 3D Model Ultra Librarian LMT01DQXT CAD Model

Description

The LMT01DQXT is a high-precision, digital temperature sensor developed by Texas Instruments, renowned for its reliability and accuracy in temperature measurement. This sensor is a part of TI's LMT series, designed to cater to a wide array of applications, ranging from consumer electronics to industrial systems.

With its digital output, the LMT01DQXT simplifies integration into various systems by eliminating the need for analog-to-digital converters. The sensor operates over a wide temperature range of -50°C to 150°C, making it suitable for environments that experience extreme temperature variations. It offers an impressive accuracy of ±0.5°C without the need for calibration, ensuring precise temperature readings straight out of the box.

The compact form factor of the LMT01DQXT, available in a 6-pin X2QFN package, allows for easy embedding into space-constrained designs. This sensor's low power consumption is ideal for battery-powered applications, as it helps to extend the operational life of portable devices.

Texas Instruments has equipped the LMT01DQXT with a two-wire serial interface that supports a high-speed PWM output, facilitating quick and efficient data communication. This feature is particularly beneficial for systems that require rapid temperature monitoring and adjustments, such as thermal management systems in computing devices.

The LMT01DQXT is also characterized by its robust design, which includes built-in self-heating detection and a shutdown mode to conserve power when the sensor is not in use. These features contribute to the sensor's performance stability and reliability over time, making it a trusted choice for mission-critical applications.

In summary, the LMT01DQXT from Texas Instruments is a versatile and precise temperature sensor that offers digital convenience, high accuracy, and low power consumption. Its robust design and ease of integration make it an excellent choice for designers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3433 $51.5526
46+ $2.1950 $100.9700
71+ $2.1209 $150.5839
102+ $1.9726 $201.2052
132+ $1.8984 $250.5888
165+ $1.8243 $301.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess