EN
  • EN
  • DE

LMT85QDCKTQ1

Part No LMT85QDCKTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -50°C to 150°C
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 5.5 V
Resolution 8.2mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Testing Conditions -50°C to 150°C
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70
Win Source Part Number 1055620-LMT85QDCKTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMT85QDCKTQ1 CAD Model

Description

Introduction to the LMT85QDCKTQ1 from Texas Instruments

The LMT85QDCKTQ1 is a precision analog output temperature sensor from Texas Instruments, designed to offer reliable performance for a wide range of applications. This temperature sensor is known for its accuracy, low power consumption, and ease of use, making it an ideal choice for automotive, industrial, and consumer electronics that require temperature monitoring.

Key Features

  • High Accuracy: The LMT85QDCKTQ1 offers a typical accuracy of ±0.4°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: Capable of operating over a temperature range from -50°C to 150°C, this sensor can handle extreme conditions with ease.
  • Low Power Consumption: With an operating current of only 5.4 µA, it is an energy-efficient solution for battery-powered devices.
  • Linear Analog Output: The sensor provides a linear analog voltage output that is proportional to the temperature, allowing for easy interfacing with analog-to-digital converters (ADCs) or direct input to a microcontroller.
  • Small Package Size: The LMT85QDCKTQ1 comes in a compact SC70 package, which is ideal for space-constrained applications.

Applications

The versatility of the LMT85QDCKTQ1 makes it suitable for a wide array of applications, including:

  • Automotive systems such as engine control units and HVAC systems
  • Industrial equipment including temperature control and monitoring
  • Consumer electronics like wearables and smart appliances
  • Power supply units where temperature regulation is critical

Technical Specifications

The LMT85QDCKTQ1 operates with a supply voltage range from 1.5V to 5.5V, which allows for flexibility in system design. The analog output voltage varies linearly with temperature at a rate of 13.6 mV/°C. The device is also characterized for operation over the full automotive temperature range of -40°C to 125°C, providing the reliability needed for harsh environments.

Conclusion

The Texas Instruments LMT85QDCKTQ1 temperature sensor stands out with its precision, low power, and robust operating range. Its small footprint and linear output make it a convenient and efficient choice for designers looking to integrate temperature sensing capabilities into their systems with minimal complexity.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6023 $51.1955
205+ $0.4942 $101.3110
315+ $0.4788 $150.8220
435+ $0.4634 $201.5790
560+ $0.4479 $250.8240
750+ $0.4016 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,355 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess