EN
  • EN
  • DE

LP2951ACMM-3.0

Part No LP2951ACMM-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.235V (3V)
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202778-LP2951ACMM-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2951ACMM-3.0 CAD Model

Description

The LP2951ACMM-3.0 from Texas Instruments is a versatile, low-dropout voltage regulator optimized for low-power applications. This regulator is designed to maintain a stable 3.0V output voltage with a variable input range, making it an ideal choice for battery-powered devices and other applications where power efficiency is paramount.

Key Features:

  • Output Voltage: Precisely regulated 3.0V output, ideal for consistent performance in electronic circuits.
  • Low Dropout: The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and heat generation.
  • Current Capacity: Capable of supplying up to 100mA of load current, suitable for a wide range of low-power applications.
  • Adjustable Output: Includes an external feedback mechanism that allows for small adjustments to the output voltage, providing flexibility for specific design requirements.
  • Power-Saving Features: Features a shutdown mode that significantly reduces power consumption when the regulator is not in use.
  • Protection Mechanisms: Incorporates both over-current protection and thermal shutdown to safeguard the device and the load from potential damage.

Applications:

The LP2951ACMM-3.0 is suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Mobile phones and PDAs
  • Electronic toys and games
  • Low-power microcontrollers and peripherals

Package and Quality:

This voltage regulator is available in an 8-pin VSSOP package, which is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2951ACMM-3.0 is built to the high standards that engineers and designers have come to expect from TI products.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments documentation for the LP2951ACMM-3.0 voltage regulator.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0571 $52.8550
120+ $0.8674 $104.0880
180+ $0.8403 $151.2540
250+ $0.8132 $203.3000
320+ $0.7861 $251.5520
430+ $0.7048 $303.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess