EN
  • EN
  • DE

LP2981AIM5-3.0

Part No LP2981AIM5-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | IC REG LINEAR 3V 100MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.37V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2981
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202913-LP2981AIM5-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981AIM5-3.0 CAD Model

Description

Product Overview: LP2981AIM5-3.0

The LP2981AIM5-3.0 is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation while offering a significant improvement in terms of dropout voltage and quiescent current. This device is particularly suited for battery-operated systems where extended battery life is crucial, and it is also a reliable choice for portable and space-constrained applications due to its small SOT-23 package.

Key Features

  • Stable Output: The LP2981AIM5-3.0 provides a fixed output voltage of 3.0V, which can deliver up to 100mA of load current, making it suitable for powering a wide range of microcontrollers and analog devices.
  • Low Dropout Voltage: With a very low dropout voltage, typically 280mV at full load, it is highly efficient for systems where the supply voltage is very close to the output voltage.
  • High Accuracy: Output voltage accuracy is ensured to be within ±0.5% at room temperature and ±1% over the entire operating temperature range, providing reliable performance for sensitive electronic circuits.
  • Low Quiescent Current: The quiescent current is typically only 850µA, increasing to 1µA in shutdown mode, which is ideal for battery-powered applications where conserving power is a priority.
  • Thermal Protection: The device includes built-in thermal shutdown protection that helps prevent damage from overheating.
  • Noise Reduction: The LP2981AIM5-3.0 offers a noise bypass pin that allows the use of an external capacitor to reduce output noise, making it suitable for RF and precision analog applications.

Applications

The versatility of the LP2981AIM5-3.0 LDO makes it an excellent choice for a variety of applications, including:

  • Portable electronics such as PDAs and cell phones
  • Battery-powered equipment
  • Handheld instrumentation
  • Wireless communication devices
  • Power management for DSPs and microprocessors

Overall, the LP2981AIM5-3.0 from Texas Instruments is a reliable and efficient solution for designers looking to optimize power consumption without sacrificing performance in their electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess