EN
  • EN
  • DE

LP3852ESX-3.3

Part No LP3852ESX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 3.3V 1.5A DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.38V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3852
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1203297-LP3852ESX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP3852ESX-3.3 CAD Model

Description

The LP3852ESX-3.3, manufactured by Texas Instruments, is a high-quality, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.3V with exceptional accuracy and stability. This component is part of the LP3852 series, which is known for its low noise performance and is ideal for precision applications where a stable voltage supply is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output of 3.3V, which is common in digital circuits and widely used in the electronics industry.
  • High Current Capability: It can supply up to 1.5A of output current, making it suitable for powering a diverse range of components from microcontrollers to analog devices.
  • Low Dropout Voltage: The LP3852ESX-3.3 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is essential for battery-powered applications.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from overheating and potential damage.
  • Overcurrent Protection: An internal current limit helps prevent damage to the LP3852ESX-3.3 and the downstream circuitry in the event of an output short circuit or excessive load.
  • Adjustable Version Available: For applications requiring different output voltages, Texas Instruments offers an adjustable version within the same series.

Applications:

The LP3852ESX-3.3 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices

With its robust feature set and reliable performance, the LP3852ESX-3.3 from Texas Instruments is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0528 $54.3168
14+ $7.4280 $103.9920
21+ $7.1959 $151.1139
29+ $6.9637 $201.9473
38+ $6.7316 $255.8008
50+ $6.0352 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess