Product Overview: LP3985ITL-3.2 Voltage Regulator
The LP3985ITL-3.2 from Texas Instruments is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage of 3.2V with an impressive accuracy. This component is an optimal solution for portable and battery-powered applications where extended battery life is essential.
Key Features
- Output Voltage: Provides a stable 3.2V output, which is crucial for consistent performance in sensitive electronic circuits.
- High Accuracy: Maintains output voltage within a tight range, ensuring device reliability and performance.
- Low Dropout: Operates with a minimal difference between the input and output voltages, which enhances efficiency and allows for full battery utilization.
- Low Quiescent Current: Exhibits extremely low idle current draw, significantly reducing power consumption when in standby mode.
- Thermal Shutdown Protection: Features built-in thermal shutdown to prevent damage from overheating, enhancing product longevity.
- Current Limit Protection: Incorporates current limit protection to safeguard the device and the load from excessive current draw conditions.
Applications
The LP3985ITL-3.2 is highly versatile and can be used in a wide range of applications, including:
- Mobile Phones and PDAs
- Laptop Computers
- Digital Cameras
- Portable Media Players
- Handheld Instruments
Product Specifications
Parameter
Value
Output Voltage (V)
3.2
Dropout Voltage (Typ)
280mV @ 300mA
Output Current (Max)
150mA
Package Type
BGA Micro SMD
Ordering Information
For purchasing the LP3985ITL-3.2 voltage regulator, customers can place orders through Texas Instruments' official distributors or directly via the Texas Instruments website. The product is available in various packaging options to suit different manufacturing requirements.