EN
  • EN
  • DE

MAX3237EIPW

Part No MAX3237EIPW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28TSSOP / 5/3 Transceiver Full RS232 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MAX3237
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336848-MAX3237EIPW
Ultra Librarian 3D Model Ultra Librarian MAX3237EIPW CAD Model

Description

Product Overview: MAX3237EIPW from Texas Instruments

The MAX3237EIPW is a highly integrated serial communication component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's MAX323x family of 3-V to 5.5-V Multichannel RS-232 Line Drivers/Receivers, which are specifically engineered to meet the stringent requirements of EIA/TIA-232-F and provide electrical data signaling interfaces between communication terminals and data circuit-terminating equipment.

With its robust feature set, the MAX3237EIPW is ideal for applications that require reliable data transfer over RS-232 communication ports, such as industrial controls, point-of-sale (POS) systems, and telecommunication infrastructure. It is designed to operate at a supply voltage range of 3 V to 5.5 V, making it versatile for both legacy and modern system designs.

This device offers multiple channels, including five drivers and three receivers, providing the necessary interfaces for full-duplex data exchange and additional signaling lines. The MAX3237EIPW supports data rates up to 250 kbps, ensuring efficient and fast data transmission for a variety of applications.

One of the key features of the MAX3237EIPW is its integrated electrostatic discharge (ESD) protection, which exceeds ±15 kV using the IEC 61000-4-2 Air-Gap Discharge method, ±8 kV using the IEC 61000-4-2 Contact Discharge method, and ±15 kV using the Human Body Model. This level of protection ensures the device's resilience and longevity in harsh electrical environments.

Furthermore, the MAX3237EIPW incorporates a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0 V to 5.5 V supply with a dual charge pump. The charge pump requires only four small 0.1 µF external capacitors for operation, reducing the overall footprint and component count in space-constrained applications.

For enhanced power savings, the device features an automatic power-down function that enters a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are turned off. This makes the MAX3237EIPW an energy-efficient solution for battery-powered and power-sensitive applications.

The MAX3237EIPW is offered in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, providing a compact and reliable package for surface-mount technology (SMT). Its operational temperature range of -40°C to +85°C ensures performance across a wide range of environmental conditions.

In summary, the MAX3237EIPW from Texas Instruments is a feature-rich RS-232 line driver/receiver that offers robust protection, high-speed data transfer, and energy efficiency, making it a top choice for designers and engineers in various industries.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7980 $52.1820
22+ $4.7574 $104.6628
33+ $4.6087 $152.0871
45+ $4.4600 $200.7000
58+ $4.3114 $250.0612
78+ $3.8654 $301.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess