EN
  • EN
  • DE

PAL20L8BNC

Part No PAL20L8BNC
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 343957-PAL20L8BNC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20L8BNC CAD Model

Description

The PAL20L8BNC from Texas Instruments is an advanced programmable array logic device, designed to offer high-performance, customizable logic solutions for a wide range of applications.

  • Technology: Advanced CMOS
  • Access Time: 15ns
  • Power Consumption: Low
  • Pins: 20
  • Programmable Logic Device Outputs: 8
  • Operating Voltage Range: 4.5V to 5.5V
  • Programmable Array Logic: Yes

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess