EN
  • EN
  • DE

REF2940AIDBZTG4

Part No REF2940AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 128μVrms
Voltage - Input 4.146 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091765-REF2940AIDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2940AIDBZTG4 CAD Model

Description

Introducing the REF2940AIDBZTG4 Voltage Reference

The REF2940AIDBZTG4 is a high-precision, low-power, series voltage reference chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive family of voltage references and is ideal for a wide range of applications, including precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • High Accuracy: The REF2940AIDBZTG4 boasts an impressive initial accuracy of 0.5%, ensuring reliable and precise voltage for your circuits.
  • Low Power Consumption: With a low quiescent current of just 50 μA (typical), this voltage reference is optimized for battery-powered and energy-efficient applications.
  • Stable Output: The device provides a stable 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs), ensuring consistent performance across various conditions.
  • Low Temperature Coefficient: Featuring a low temperature coefficient, the REF2940AIDBZTG4 maintains its accuracy over a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Small Form Factor: The chip comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

The REF2940AIDBZTG4 is versatile and can be used in several types of electronic systems. Some of the common applications include:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Portable test equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the REF2940AIDBZTG4 is no exception. It is designed to meet the stringent requirements of industrial and medical applications. Additionally, TI provides extensive technical support and resources, including datasheets, application notes, and design tools to assist with the integration of the REF2940AIDBZTG4 into your projects.

Whether you're designing a precision measurement system or looking for a reliable voltage reference for your portable device, the REF2940AIDBZTG4 from Texas Instruments offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6602 $52.8160
165+ $0.6185 $102.0525
255+ $0.5976 $152.3880
360+ $0.5558 $200.0880
470+ $0.5349 $251.4030
585+ $0.5140 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,370 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess